EN
  • EN
  • DE

ST72F324LJ6TAE

Part No ST72F324LJ6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.85V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263213-ST72F324LJ6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F324LJ6TAE CAD Model

Description

ST72F324LJ6TAE Microcontroller by STMicroelectronics

The ST72F324LJ6TAE is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require advanced control and interfacing capabilities. This MCU is part of the ST7 family, which is renowned for its robust architecture, low-power consumption, and versatile features that make it ideal for industrial control, automotive, and consumer electronics applications.

Key Features

  • Core: The ST72F324LJ6TAE is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. This ensures a good balance between processing power and energy efficiency, making the MCU suitable for battery-powered devices.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is ample for complex programs and routines, and 1 Kbyte of RAM for efficient data manipulation.
  • I/O Ports: The device offers 28/32 multifunctional bidirectional I/O lines, giving developers the flexibility to connect a wide array of peripherals and sensors.
  • Timers: The MCU features an array of timers, including a main clock controller with a watchdog, a real-time base, and a PWM (Pulse Width Modulation) output, which are crucial for time-sensitive control tasks.
  • Communication Interfaces: For communication, the ST72F324LJ6TAE provides an SPI (Serial Peripheral Interface), I²C interface, and a LINSCI (Local Interconnect Network Serial Communication Interface), allowing for easy integration into various communication networks.
  • Analog Features: The MCU includes 10-bit ADC (Analog to Digital Converters) with up to 16 channels, offering precise analog signal measurement capabilities.

Advanced Peripherals and Integration

Integration is a key strength of the ST72F324LJ6TAE, as it includes advanced peripherals such as a dual mode 16-bit timer, which can be used as an input capture or output compare unit, and a synchronous serial communication interface. Its robust on-chip features minimize the need for external components, thus reducing system cost and complexity.

Development Support and Software

STMicroelectronics provides extensive development support for the ST72F324LJ6TAE with software libraries, development kits, and debugging tools. This support ensures a streamlined development process from prototype to production, reducing time to market for products based on this MCU.

In conclusion, the ST72F324LJ6TAE from STMicroelectronics is a feature-rich, versatile microcontroller that offers a perfect blend of performance, power efficiency, and integration, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess