EN
  • EN
  • DE

ST72F324K4TC/TR

Part No ST72F324K4TC/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263278-ST72F324K4TC/TR
Ultra Librarian 3D Model Ultra Librarian ST72F324K4TC/TR CAD Model

Description

STMicroelectronics ST72F324K4TC/TR Microcontroller

The ST72F324K4TC/TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for advanced embedded control applications. This MCU is built on a robust 8-bit architecture and is part of the ST7 family, known for their reliability and versatility in various electronic systems.

Key Features

  • Core: The ST72F324K4TC/TR features an 8-bit CPU core, offering a perfect balance between processing power and energy efficiency, making it suitable for low-power applications.
  • Memory: It comes with 16 Kbytes of Flash program memory, ensuring ample space for complex firmware and applications. Additionally, it includes 1 Kbyte of RAM and 256 bytes of EEPROM for data storage, which is essential for non-volatile data retention across power cycles.
  • Clock Speed: With up to 8 MHz oscillator clock, this MCU provides swift execution of instructions, which is critical for time-sensitive tasks.
  • I/O Ports: The device is equipped with versatile input/output options, including 32 multifunctional bidirectional I/O lines, which are highly configurable to cater to a wide range of peripheral connections.
  • Timers: It includes a range of timers such as a main clock controller with a real-time base and watchdog timer, providing precise timing and system integrity checks.
  • Communication Peripherals: The MCU supports SPI and I²C interfaces, enabling easy integration with other components and facilitating serial communication.
  • Operating Voltage: The operating voltage range is 3.0 to 5.5 V, allowing for flexibility in different power environments and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh conditions.
  • Packaging: The ST72F324K4TC/TR is available in a 32-pin LQFP package, which is suitable for space-constrained applications.

Applications

The ST72F324K4TC/TR MCU is ideal for a wide range of applications, including automotive systems, industrial control, home appliances, and personal electronics. Its robust feature set and flexible interfacing options make it a go-to choice for designers looking for an MCU that can handle complex tasks while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.4723 $114.9446
3+ $47.1568 $141.4704
4+ $45.6832 $182.7328
6+ $44.2095 $265.2570
7+ $42.7358 $299.1506
10+ $38.3148 $383.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess