EN
  • EN
  • DE

ST72F324J6B5

Part No ST72F324J6B5
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 42DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -10°C to 85°C (TA)
Dimension 42-DIP (0.600", 15.24mm)
Win Source Part Number 047320-ST72F324J6B5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324J6B5 CAD Model

Description

The ST72F324J6B5 is a high-performance, low-power 8-bit microcontroller from the reputable semiconductor manufacturer STMicroelectronics. This robust MCU is designed with a versatile architecture that is particularly well-suited for a wide range of applications, including industrial control systems, automotive modules, consumer electronics, and more.

Key Features

  • Core: The ST72F324J6B5 is built around a high-efficiency 8-bit CPU, offering great computational power and ease of programming, which is essential for embedded systems.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and ensures program integrity with its Read-While-Write capabilities. The device also includes 1 Kbyte of RAM for data processing and 256 bytes of EEPROM for non-volatile storage.
  • Clock: An integrated oscillator and PLL circuitry provide a flexible clock control system, with an external clock frequency of up to 16 MHz, ensuring precise timing for all operations.
  • I/O Ports: The microcontroller features 25 multifunctional bidirectional I/O lines, which are 5V tolerant, providing ample connectivity options for peripheral devices.
  • ADC: An onboard 10-bit analog-to-digital converter with up to 11 channels allows for accurate measurement of analog signals, making it ideal for sensor interfacing.
  • Timers: It includes a range of timers, including a main timer, watchdog timer, and two additional 16-bit timers with input capture, output compare, and PWM capabilities.
  • Communication: The ST72F324J6B5 supports various communication protocols, such as SPI, I²C, and a UART for serial communication, facilitating easy integration into complex systems.
  • Operating Voltage: The device operates within a range of 3.0V to 5.5V, making it versatile for use in different power environments.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The ST72F324J6B5 microcontroller is engineered to address the needs of a broad spectrum of applications. Its combination of processing power, memory options, and rich set of peripherals makes it an excellent choice for applications such as:

  • Automotive control systems
  • Home appliances and consumer electronics
  • Industrial automation and control
  • Medical devices
  • Security systems

With its robust feature set and STMicroelectronics' commitment to quality, the ST72F324J6B5 is a reliable and cost-effective solution for your embedded system needs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4634 $58.1706
22+ $5.3038 $116.6836
34+ $5.1374 $174.6716
47+ $4.9723 $233.6981
61+ $4.8060 $293.1660
81+ $4.3093 $349.0533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess