EN
  • EN
  • DE

ST7263K4M10HUTR

Part No ST7263K4M10HUTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343769-ST7263K4M10HUTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7263K4M10HUTR CAD Model

Description

The ST7263K4M10HUTR is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This component is part of the ST7 family, which is well-known for its versatile features and ease of use, making it an ideal choice for both simple and complex tasks.

Key Features

  • Core: The ST7263K4M10HUTR operates with a high-performance 8-bit CPU core, running at a maximum frequency of 8 MHz, which provides the computational power necessary for a variety of tasks.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, ensuring ample space for application code. The memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for updates and modifications without the need for external programming equipment.
  • RAM: 1 Kbyte of RAM is included, facilitating efficient data handling and temporary storage for running processes.
  • I/O Ports: The microcontroller features 28/32 multifunctional bidirectional I/O lines, allowing for flexible connection to external devices and components.
  • Timers: Multiple embedded timers, including a main clock controller with a watchdog timer, enhance the timing functions crucial for real-time applications.
  • Communication Interfaces: It supports various communication protocols with its integrated SPI, SCI interfaces, providing versatile options for serial data exchange.
  • Robustness: Designed with an extended operating temperature range from -40°C to 85°C, the ST7263K4M10HUTR is suitable for operation in harsh environments.
  • Packaging: The device is available in a 32-pin LQFP package, which is both space-efficient and suitable for automated assembly processes.

Applications

The ST7263K4M10HUTR's combination of performance, memory, and peripherals makes it an excellent choice for a broad range of applications, such as automotive systems, industrial control, home appliances, personal electronics, and more. Its robust design ensures that it can handle the demands of daily operations, providing a reliable solution for product developers and engineers.

With its comprehensive feature set and the backing of STMicroelectronics' reputation for quality, the ST7263K4M10HUTR is a microcontroller that offers both versatility and durability for your embedded system needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess