EN
  • EN
  • DE

ST7263BM1/SBSTR

Part No ST7263BM1/SBSTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343768-ST7263BM1/SBSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7263BM1/SBSTR CAD Model

Description

The ST7263BM1/SBSTR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for a wide array of applications that demand low power consumption, high performance, and robust reliability. This MCU is part of the ST7 family, which is renowned for its versatile and flexible architecture that caters to a broad spectrum of embedded systems.

Key Features

  • Core: The ST7263BM1/SBSTR is equipped with a high-performance 8-bit CPU core operating at a maximum frequency of 8 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It boasts an on-chip memory configuration that includes 8 KB of Flash program memory, ensuring ample space for complex applications while allowing for in-circuit programming and reprogramming, which is critical for rapid development and updates.
  • I/O Ports: A variety of input/output ports are available, including 28 configurable I/O lines that enable the MCU to interface with sensors, actuators, and other peripherals, providing excellent versatility for system design.
  • Timers: The device includes advanced timing features such as a main clock controller with an oscillator safeguard, a real-time base, and a watchdog timer to ensure system stability and reliability.
  • Communication Interfaces: It supports multiple communication protocols including a synchronous serial communication interface, which allows for easy integration into embedded systems requiring data exchange with external devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with 5 channels enables the MCU to process analog signals, making it ideal for applications that require sensor data acquisition and processing.
  • Supply Voltage: The MCU operates over a wide range of supply voltages from 3.0V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates between -40°C and +85°C, ensuring dependable performance under extreme conditions.

Applications

The ST7263BM1/SBSTR microcontroller is suitable for a diverse set of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

STMicroelectronics' commitment to quality and long-term availability makes the ST7263BM1/SBSTR a reliable choice for designers looking to create products with a competitive edge in today's dynamic market.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess