EN
  • EN
  • DE

ST7263BM1/NBXTR

Part No ST7263BM1/NBXTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343765-ST7263BM1/NBXTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7263BM1/NBXTR CAD Model

Description

ST7263BM1/NBXTR Microcontroller

The ST7263BM1/NBXTR is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the ST7 family, which is renowned for its robust architecture and versatility in handling a wide range of embedded applications.

The ST7263BM1/NBXTR is built on a high-performance 8-bit core and operates at a maximum frequency of 8 MHz. Its advanced architecture enables efficient handling of interrupts and includes a wealth of peripherals that are designed to reduce the overall system cost and improve application performance.

Some of the key features of this microcontroller include:

  • Memory: It comes with 8KB of Flash program memory, which is ideal for storing firmware and applications. Additionally, it has 384 bytes of RAM, providing adequate space for runtime data processing.
  • I/O ports: The MCU boasts 28/32 programmable I/O lines, which provide flexibility in interfacing with external devices and sensors.
  • Timers: There are three timers available – one 16-bit timer and two 8-bit timers – offering precise timing and measurement capabilities.
  • Communication Interfaces: It includes an SPI and an I2C interface, facilitating communication with other microcontrollers and peripherals.
  • ADC: The onboard 10-bit analog-to-digital converter with 11 channels allows the MCU to process analog signals, making it suitable for a wide range of sensor-based applications.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5V, accommodating various power requirements and ensuring compatibility with both 5V and 3.3V logic levels.

The ST7263BM1/NBXTR is available in a compact 20-pin SO package, making it an excellent choice for space-constrained applications. It is designed with power-saving features such as low-power wait and halt modes, which are critical for battery-operated devices.

Overall, the ST7263BM1/NBXTR MCU is a highly integrated and efficient solution for a broad array of applications, including industrial control, consumer electronics, automotive systems, and more. Its combination of memory, rich peripherals, and power efficiency makes it an ideal choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess