EN
  • EN
  • DE

ST72633M1/LSFTR

Part No ST72633M1/LSFTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343762-ST72633M1/LSFTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72633M1/LSFTR CAD Model

Description

ST72633M1/LSFTR Microcontroller by STMicroelectronics

The ST72633M1/LSFTR is a sophisticated microcontroller unit (MCU) produced by the renowned semiconductor manufacturer, STMicroelectronics. It is part of the ST7 family of microcontrollers that are designed for automotive and industrial applications, offering a blend of performance, reliability, and cost-effectiveness.

This microcontroller is built on a high-performance 8-bit architecture and is tailored to operate with a wide range of supply voltages, making it highly versatile for various electronic applications. The ST72633M1/LSFTR is equipped with a robust set of features, including a sizeable on-chip memory, multiple communication interfaces, and a range of built-in peripherals that enhance its functionality.

Key Features:

  • Memory: The MCU comes with an ample 32K bytes of program Flash memory, providing sufficient space for complex programs and software stacks. Additionally, it includes 1K bytes of RAM for temporary data storage and efficient processing.
  • Clock: It supports an external clock frequency up to 8 MHz, allowing for precise timing and control over operations.
  • Communication Interfaces: To ensure seamless connectivity, the ST72633M1/LSFTR is equipped with a variety of communication interfaces, including SPI (Serial Peripheral Interface) and SCI (Serial Communication Interface).
  • Peripherals: The MCU features a range of integrated peripherals such as multiple 16-bit timers, an 8-bit ADC (Analog-to-Digital Converter), and a watchdog timer to ensure system reliability.
  • Power Management: With advanced power management options, the microcontroller supports different power-saving modes, which is crucial for battery-operated devices.

The ST72633M1/LSFTR is designed for robust operation in challenging environments and is characterized by its low power consumption and high noise immunity. Its temperature range and package are optimized for industrial applications, ensuring reliable performance under varying conditions.

Whether used in automotive control systems, home appliances, or complex industrial equipment, the ST72633M1/LSFTR by STMicroelectronics is an excellent choice for designers looking for a powerful yet cost-effective microcontroller solution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess