ST72215M7/MLB/TR Microcontroller by STMicroelectronics
The ST72215M7/MLB/TR is a versatile and high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, low power consumption, and a wide range of integrated features designed to support a variety of applications across multiple industries.
At the heart of the ST72215M7/MLB/TR microcontroller is an 8-bit CPU core operating at a frequency of up to 8 MHz, which provides a perfect balance between processing power and energy efficiency. This makes it an ideal choice for battery-operated devices as well as applications requiring a compact footprint without compromising on computational capabilities.
The device comes with 8 KB of Flash program memory, ensuring ample space for complex application code and data storage. The Flash memory is also in-system programmable, allowing for easy updates and firmware upgrades, which is a crucial feature for future-proofing products and maintaining their functionality over time.
Furthermore, this microcontroller includes 384 bytes of RAM, providing the necessary space for temporary data storage during operation. In addition, it offers a variety of peripherals such as a 10-bit analog-to-digital converter (ADC) with up to 11 channels, which is essential for interfacing with various sensors and converting analog signals into digital data for processing.
Connectivity options on the ST72215M7/MLB/TR are robust, with a synchronous serial communication (SSC) interface that enables communication with other digital devices. It also features an I2C interface for multi-master communication, which is widely used for connecting to sensors, EEPROMs, and other I2C-compatible devices.
With two 16-bit timers, a watchdog timer, and an 8-bit Lite timer, this microcontroller provides a comprehensive timing solution, allowing for precise event management and system control. The inclusion of an in-application programming (IAP) capability ensures that the microcontroller can be programmed while embedded in the end application, simplifying the development process and reducing time-to-market.
The ST72215M7/MLB/TR is packaged in a 28-pin SOIC package, making it suitable for space-constrained applications. Its wide operating voltage range of 3.0V to 5.5V and industrial temperature range from -40°C to +85°C ensure reliable operation under varying environmental conditions.
In summary, the ST72215M7/MLB/TR microcontroller from STMicroelectronics is a feature-rich, efficient, and reliable choice for developers looking to create sophisticated and durable embedded systems.