EN
  • EN
  • DE

ST62T52CMC

Part No ST62T52CMC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM/FASTROM MCUs WITH A/D CONVERTER, SAFE RESET, AUTO-RELOAD TIMER AND EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194031-ST62T52CMC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T52CMC CAD Model

Description

The ST62T52CMC is a versatile and high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST62xx 8-bit MCU family, which is designed for automotive, industrial, and consumer applications requiring robust performance and reliability.

Key Features

  • CPU: 8-bit with a high degree of code efficiency, making it ideal for a wide range of applications.
  • Memory: Includes a generous amount of on-chip memory with OTP (One Time Programmable) for program storage, complemented by RAM for data processing.
  • Clock: Flexible clock control system with options for an external oscillator, internal RC oscillator, and a power-saving slow clock mode.
  • I/O Ports: Multiple input/output lines, some with interrupt capabilities, providing excellent interfacing capabilities with peripheral devices.
  • Timers: Integrated watchdog and main system timers for scheduling and time-sensitive operations.
  • Analog to Digital Converter (ADC): Onboard ADC for interfacing with analog sensors and converting their signals for digital processing.
  • Communication: Serial communication interface for connectivity with other microcontrollers or peripheral devices.

Applications

The ST62T52CMC is a microcontroller that excels in applications that require a combination of low power consumption, high integration, and versatile interfacing options. It is commonly used in:

  • Automotive control systems
  • Industrial process controllers
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Reliability and Support

STMicroelectronics is committed to delivering high-quality products. The ST62T52CMC is backed by rigorous testing and extended support, ensuring reliability for critical applications. Developers can also access a wealth of resources, including datasheets, technical manuals, and development tools, to facilitate the design and deployment of systems using the ST62T52CMC.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess