EN
  • EN
  • DE

LTC1382CN

Part No LTC1382CN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS232 W/SHTDWN 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 4.5 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 206742-LTC1382CN
Ultra Librarian 3D Model Ultra Librarian LTC1382CN CAD Model

Description

LTC1382CN: A Versatile RS232 Transceiver from Linear Technology

The LTC1382CN is a high-performance RS232 transceiver chip designed and manufactured by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This chip is specifically tailored for applications requiring efficient serial communication via the RS232 protocol, which is widely used in computer serial ports, industrial equipment, and telecommunications systems.

Key Features

  • Integrated Charge Pump Circuit: The LTC1382CN includes an onboard charge pump that generates the necessary RS232 voltage levels (+10V and -10V) from a single 5V supply. This eliminates the need for external bipolar power supplies, simplifying design and reducing board space requirements.
  • Low Power Operation: Designed with power-sensitive applications in mind, the LTC1382CN operates with a low supply current, making it ideal for battery-powered and portable devices.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, the LTC1382CN is suitable for a wide range of high-speed data communication tasks.
  • Driver/Receiver Enable: The chip features independent enable functions for the driver and receiver, allowing for greater control over the transceiver's operation and power consumption.
  • Robust ESD Protection: The LTC1382CN is designed with protection against electrostatic discharge, ensuring reliability and longevity even in harsh environments.

Applications

The LTC1382CN is a versatile solution for a variety of applications, including:

  • Portable Computing Devices
  • Low Power Modems
  • Battery Management Systems
  • Industrial Control Systems
  • Point of Sale (POS) Terminals

Package and Reliability

The LTC1382CN is offered in a narrow 16-pin DIP package, which is conducive to easy integration into a wide range of electronic assemblies. Its robust design is backed by Linear Technology's reputation for producing high-quality, reliable components that meet the stringent demands of the electronics industry.

In summary, the LTC1382CN from Linear Technology stands out as a highly reliable and efficient RS232 transceiver that combines low power consumption with high data rate capabilities, making it an excellent choice for designers looking to implement RS232 communication in their products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess