EN
  • EN
  • DE

ST62T15M6/SWD

Part No ST62T15M6/SWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194010-ST62T15M6/SWD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T15M6/SWD CAD Model

Description

The ST62T15M6/SWD is a sophisticated microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This product is part of the ST62 family of 8-bit MCUs designed for low to medium complexity applications. It is an ideal choice for designers looking for a cost-effective, yet powerful microcontroller solution.

Key Features

  • Core: The ST62T15M6/SWD is built around an 8-bit high-performance CPU, optimized for control applications, and offers a wide range of features to support a variety of tasks.
  • Memory: This MCU comes with 6KB of OTP (One-Time Programmable) program memory, which is perfect for applications where the code does not need to be updated frequently. It also includes 128 bytes of RAM for data storage and processing.
  • I/O Ports: It provides 16 I/O lines that are highly versatile, with high sink current capability, making it suitable for driving LEDs or other high-current loads directly.
  • Timers: Equipped with a main clock controlled 8-bit timer with 7-bit prescaler, the ST62T15M6/SWD ensures precise event timing and pulse generation.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC allows the MCU to process analog signals, making it suitable for interfacing with sensors and other analog devices.
  • Peripheral Features: The MCU includes a watchdog timer, SPI and SCI interfaces for serial communication, which are essential for robust and reliable system design.
  • Operating Voltage: The device operates over a wide range of power supply voltages from 3.0V to 6.0V, accommodating various application requirements.

Applications

The versatility of the ST62T15M6/SWD makes it well-suited for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Alarm systems

Quality and Reliability

STMicroelectronics ensures that the ST62T15M6/SWD MCU meets the highest quality and reliability standards. The device is rigorously tested and guaranteed to perform under specified conditions, providing confidence to designers for integration into their critical applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess