EN
  • EN
  • DE

ST62T03CM3

Part No ST62T03CM3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16SOIC  /  ST6 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tray
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Supply Voltage - Operating 3V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ST62T
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -497-8232,497-8232,ST62T03CM3-ND
Standard Package 49
Win Source Part Number 961497-ST62T03CM3
Ultra Librarian 3D Model Ultra Librarian ST62T03CM3 CAD Model

Description

ST62T03CM3 Microcontroller

The ST62T03CM3 is a versatile microcontroller unit (MCU) from STMicroelectronics, designed for a broad range of applications that require a balance between cost and performance. This 8-bit MCU is based on a high-performance HCMOS technology, providing users with a robust set of features while maintaining energy efficiency.

With its on-chip oscillator and clock circuitry, the ST62T03CM3 offers a flexible clock control system that includes four different clock sources and a frequency divider. This feature allows the device to operate in a variety of power-saving modes, making it ideal for battery-powered applications where power consumption is a critical factor.

The ST62T03CM3 comes with 2KB of OTP (One-Time Programmable) program memory, which is ideal for high-volume production where the program does not need to change. Additionally, it includes 128 bytes of RAM, providing sufficient space for temporary data storage during operation.

One of the key features of this microcontroller is its 16 I/O ports, which can be programmed for various functions, enhancing the device's adaptability to different tasks. The MCU also supports an 8-bit, multifunctional timer with a 7-bit programmable prescaler, enabling precise event timing and counting.

For enhanced user interaction, the ST62T03CM3 integrates an 8-bit A/D converter with 7 multiplexed channels, allowing it to interface with analog sensors and transducers directly. This makes it particularly suitable for control systems and monitoring applications.

Safety and reliability are also addressed with the inclusion of a Watchdog timer and an option for Low Voltage Detection, which helps prevent the system from operating under potentially damaging low voltage conditions.

Overall, the ST62T03CM3 is a reliable and cost-effective solution for a wide array of embedded systems, from home appliances and automotive subsystems to industrial controls. Its combination of programmable features and power efficiency makes it a go-to choice for designers looking to optimize their systems without compromising on functionality.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess