EN
  • EN
  • DE

ST62P62CMOB

Part No ST62P62CMOB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343569-ST62P62CMOB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P62CMOB CAD Model

Description

The ST62P62CMOB from STMicroelectronics is a robust 8-bit microcontroller that is part of the ST62xx series, designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is an ideal choice for automotive, industrial, and consumer applications where efficient control and data processing are required.

Key Features

  • High-Performance 8-bit Architecture: The ST62P62CMOB is built on a high-speed 8-bit CPU core, ensuring swift execution of instructions and optimal control for your applications.
  • On-Chip Memory: It comes with integrated memory options, including programmable ROM/EPROM/OTP and RAM, allowing for flexible and efficient data management.
  • Multiple I/O Ports: The device features several configurable input/output ports, providing versatility in interfacing with other components and peripherals.
  • Advanced Peripherals: Equipped with a range of built-in peripherals such as A/D converters, timers, and watchdog timers, this microcontroller simplifies system design and enhances functionality.
  • Low Power Consumption: Designed with power efficiency in mind, the ST62P62CMOB offers various power-saving modes, making it suitable for battery-operated devices.
  • Robust Design: The microcontroller is engineered to withstand harsh environments and is characterized by its wide operating temperature range and high noise immunity.

Applications

The versatility of the ST62P62CMOB makes it an excellent choice for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Power management systems

STMicroelectronics' commitment to quality ensures that the ST62P62CMOB microcontroller meets the stringent requirements of the electronics industry, offering a reliable and cost-effective solution for your embedded system needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2169 $59.0366
34+ $3.4604 $117.6536
52+ $3.3518 $174.2936
72+ $3.2432 $233.5104
93+ $3.1358 $291.6294
124+ $2.8113 $348.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess