The M2716A-2F1 is a high-quality EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in the semiconductor industry. This device offers a storage capacity of 16 Kilobits, which is organized as 2K x 8 bits. It is designed for applications that require fast and reliable non-volatile memory storage.
Key Features
- Memory Capacity: 16 Kbit (2K x 8)
- Access Time: 200 ns
- Single 5V Power Supply: Simplifies power management in embedded systems.
- Extended Temperature Range: Suitable for industrial applications with operating temperatures ranging from -40°C to +125°C.
- Programming Voltage: 12.5V
- Package: 24-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and reliable connectivity.
Applications
The versatility of the M2716A-2F1 makes it ideal for a wide range of applications, including:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Automotive electronics
- Medical devices
- Telecommunication infrastructure
Programming and Erasure
The M2716A-2F1 can be electrically programmed using a compatible EPROM programmer that provides the necessary 12.5V programming voltage. For erasure, the device requires exposure to ultraviolet (UV) light, which can be achieved using a UV EPROM eraser. This feature allows for repeated reprogramming and reuse, making it a cost-effective solution for prototyping and small production runs.
Reliability and Quality
STMicroelectronics ensures the highest quality and reliability of its EPROM products. The M2716A-2F1 is no exception, with its stable performance, durability, and adherence to industry standards for memory devices. Customers can trust in the consistent performance of this EPROM for their critical data storage needs.