EN
  • EN
  • DE

ST6215CM1/HXH/TR

Part No ST6215CM1/HXH/TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343547-ST6215CM1/HXH/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST6215CM1/HXH/TR CAD Model

Description

The ST6215CM1/HXH/TR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide array of applications. This microcontroller is part of the ST6 family, which is renowned for its reliability and flexibility in various embedded systems.

At the core of the ST6215CM1/HXH/TR is a high-performance 8-bit CPU operating at a maximum frequency of 8 MHz, providing the computational power necessary for complex tasks without compromising energy efficiency. The device comes with 3.8K bytes of on-chip OTP (One-Time Programmable) EPROM for program storage, ensuring a secure and reliable solution for firmware applications.

The microcontroller features 128 bytes of RAM, allowing for efficient data manipulation and temporary data storage during operation. Additionally, it is equipped with a comprehensive range of peripherals, including 16 I/O lines, a 10-bit ADC (Analog-to-Digital Converter) with 4 channels, and a versatile timer that supports PWM (Pulse Width Modulation) outputs, which are essential for controlling motors, lighting, or other PWM-enabled devices.

Communication with other devices is facilitated by a serial communication interface, which is crucial for applications requiring data transfer or device control via serial protocols. The ST6215CM1/HXH/TR also includes a watchdog timer, a feature that helps prevent system failures by resetting the microcontroller in case of software anomalies or malfunctions.

The device operates over a wide voltage range from 3.0V to 5.5V, making it versatile for both battery-powered and mains-operated applications. Its temperature range, from -40°C to +85°C, allows for operation in harsh environments, ensuring reliability across various industrial, consumer, and automotive applications.

Packaged in a compact 28-pin SOIC, the ST6215CM1/HXH/TR is suitable for space-constrained applications, while its tape and reel packaging option (indicated by the suffix '/TR') facilitates automated assembly processes, making it ideal for high-volume production.

Overall, the ST6215CM1/HXH/TR microcontroller from STMicroelectronics is a highly capable component that provides a cost-effective solution for a multitude of embedded system applications where efficiency and reliability are paramount.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess