The ST3485EC from STMicroelectronics is a robust and versatile low power transceiver designed for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to operate in multi-point transmission lines with high speed and reliability. The ST3485EC is particularly well-suited for industrial applications, networked control systems, and any environment where efficient data transmission is critical.
Key Features
- Low Power Consumption: The device is optimized for low power operation, which makes it ideal for energy-sensitive applications.
- High-Speed Data Rates: Capable of supporting data rates up to 12 Mbps, the ST3485EC is suitable for high-speed data communication requirements.
- Thermal Shutdown Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
- Driver Differential Short-Circuit Protection: The transceiver is protected against short circuits, enhancing the durability and longevity of the device.
- Wide Common-Mode Range: The extended common-mode range allows the transceiver to handle the demands of noisy industrial environments.
Applications
The ST3485EC is designed for balanced data transmission and is suitable for a variety of applications, including:
- Industrial control systems
- Building automation
- Networked security systems
- Remote data communication
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.0V to 3.6V
Operating Temperature Range
-40°C to +85°C
Package Type
SO-8
The ST3485EC transceiver from STMicroelectronics provides a reliable solution for high-speed data communication in industrial and commercial environments. Its low power consumption and robust protection features ensure stable operation and a long service life, making it a smart choice for system designers and engineers.