Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage - Input (Maximum) 5.25V
Min/Fixed Output Voltage 1.25V (3.3V)
Maximum Output Voltage 3V
Maximum Dropout Voltage 1.3V at 1A, 1.3V at 1A
Output Current 1A, 1A
PSRR 70db ~ 38dB (1kHz ~ 100kHz), 80dB (43dB (1kHz ~ 100kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package 5-SPAK
Family Part Number ST2L01
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1260238-ST2L01K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST2L01K5 CAD Model

Description

The ST2L01K5 is a highly efficient voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact, low-dropout (LDO) linear voltage regulator is an ideal choice for a wide range of applications, particularly where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The ST2L01K5 provides a stable output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • Low Dropout: With its low dropout performance, the device can maintain regulation with a very small difference between the input voltage and the output voltage, enhancing efficiency and battery life in portable applications.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable performance for sensitive electronics that require precise voltage levels.
  • Current Capability: The regulator can deliver up to 1A of continuous output current, making it suitable for powering a variety of components from microcontrollers to RF modules.
  • Thermal Protection: The ST2L01K5 includes built-in thermal shutdown protection that safeguards the device and the application from damage due to overheating.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, which is particularly advantageous for battery-powered devices.

Applications

The versatility of the ST2L01K5 allows it to be used in a broad array of applications, including but not limited to:

  • Battery-powered equipment
  • Portable and handheld devices
  • Microcontroller power supply
  • Consumer electronics
  • Automotive applications

Package and Availability

The ST2L01K5 is available in a compact package that is designed to be easy to integrate into a variety of circuit designs. It is also fully RoHS compliant and is available for order through STMicroelectronics' distribution network.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product guides for the ST2L01K5.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention