ST25P40VP - A High-Performance EEPROM by STMicroelectronics
The ST25P40VP is a robust serial EEPROM memory chip designed by STMicroelectronics, a leader in semiconductor solutions. This product is engineered to provide a flexible and reliable non-volatile memory storage solution for a wide range of applications, from industrial to consumer electronics. With its 4 Mbit (512 Kbytes) of memory space, the ST25P40VP offers ample storage for configuration parameters, calibration data, and small application programs.
Key Features
- Memory Size: 4 Mbit (512 Kbytes), providing significant storage capacity for a variety of uses.
- Interface: The device operates with a Serial Peripheral Interface (SPI) bus, ensuring high-speed communication with microcontrollers.
- Supply Voltage Range: 2.5V to 5.5V, accommodating a wide range of power supplies and ensuring compatibility with both 3.3V and 5V logic levels.
- Write Protection: Hardware and software protection features prevent accidental overwrite or erasure of data.
- Speed: Fast read and write operations enhance performance in time-critical applications.
- Temperature Range: Industrial-grade temperature range from -40°C to 85°C, suitable for harsh environments.
Reliability and Durability
The ST25P40VP is built to last, with a high endurance rating that guarantees at least 1 million write cycles for each memory cell and a data retention period of 40 years. This endurance and reliability make it an excellent choice for applications that require frequent data updates and long-term data preservation.
Applications
Thanks to its versatility and durability, the ST25P40VP is an ideal memory solution for a variety of applications, including:
- Industrial control systems
- Medical devices
- Smart metering
- Consumer electronics
- Automotive applications
With its combination of high capacity, speed, and reliability, the ST25P40VP from STMicroelectronics stands out as a top choice for designers and engineers looking to integrate a dependable EEPROM into their electronic designs.