The ST25P10 is a compact, high-speed, serial electrically erasable programmable read-only memory (EEPROM) device from STMicroelectronics. It offers a storage capacity of 1 Mbit, making it an ideal choice for a wide range of data storage applications that require low-power operation and high reliability.
Key Features
- 1 Mbit of EEPROM Memory: Ample storage for configuration parameters, calibration data, or small application code.
- Serial Peripheral Interface (SPI): Enables simple and efficient integration with a wide range of microcontroller-based systems.
- High-Speed Clock Frequency: Supports SPI clock frequencies up to 5 MHz for fast data transfer.
- Write Protection: Includes hardware and software write protection features to prevent accidental overwrites and data corruption.
- Low Power Consumption: Designed for battery-powered and power-sensitive applications, with a typical standby current of 5 μA.
- Wide Operating Voltage Range: Operates across a voltage range of 4.5V to 5.5V, suitable for various electronic circuits and systems.
- High Reliability: Offers a data retention period of over 40 years and supports up to 1 million write/erase cycles.
- Flexible Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring performance under harsh conditions.
Applications
The ST25P10 is versatile and can be used in a variety of applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Automotive Systems
- Telecommunication Devices
- Medical Equipment
With its robust design and flexible features, the ST25P10 from STMicroelectronics is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their products. Whether for storing sensitive data or for device configuration, this EEPROM offers a dependable solution for saving critical information.