ST24W16M6TR - EEPROM by STMicroelectronics
The ST24W16M6TR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module developed by STMicroelectronics, a leader in the semiconductor industry. This memory chip is part of the ST24 series, offering a 16 Mbit (2Mb x 8) storage capacity, which makes it ideal for applications requiring large amounts of non-volatile memory storage that can be modified by the end-user.
This EEPROM device operates across a wide voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions. It is designed for flexible and reliable data storage with a high endurance of 1 million write cycles and a data retention period of over 40 years, ensuring the preservation of data over an extended period.
The ST24W16M6TR is available in a compact 8-pin SOIC package, allowing for easy integration into a wide array of electronic systems, including consumer electronics, industrial control systems, medical devices, and automotive applications. Its small form factor is particularly beneficial for space-constrained designs.
One of the key features of this EEPROM chip is its I2C-compatible serial interface, which supports a 100 kHz Standard-mode, a 400 kHz Fast-mode, and a 1 MHz Fast-mode Plus, providing designers with flexibility in terms of communication speed. This serial interface ensures a simple two-wire connection to microcontrollers or other ICs, which minimizes the complexity of the communication protocol and reduces the number of required connection pins.
Furthermore, the ST24W16M6TR includes write control features such as byte and page write (up to 128 bytes), enhancing the efficiency of data management. It also comes with a hardware write protection mechanism, which can be used to prevent unintentional data overwrites and ensure data integrity.
In summary, the ST24W16M6TR EEPROM from STMicroelectronics is a robust and reliable memory solution that provides designers with a high-capacity storage option, flexible voltage operation, and a user-friendly serial interface, making it a top choice for various applications requiring non-volatile memory.