ST24FC21-6 EEPROM by STMicroelectronics
The ST24FC21-6 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This product offers a robust storage solution for various applications that require low-power, non-volatile memory storage.
Key Features
- Memory Size: The ST24FC21-6 provides a 16-Kbit memory capacity, which is ideal for storing configuration parameters, calibration data, and small application programs.
- Interface: It utilizes the I2C serial interface, supporting a bidirectional two-wire bus for efficient communication with microcontrollers and other digital systems.
- Write Cycle Time: The device features a fast write cycle time of 5 ms, enabling quick data storage and updates.
- Write Protect: A hardware protection feature is available to prevent accidental data overwriting, ensuring the integrity of the stored information.
- Operating Voltage Range: The ST24FC21-6 operates over a wide voltage range from 4.5V to 5.5V, making it suitable for a broad spectrum of industrial and consumer applications.
- Temperature Range: It is designed to operate across an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
- Endurance: The EEPROM boasts a high endurance with 1 million write cycles and a data retention period of 40 years, providing long-term data stability.
Applications
The ST24FC21-6 is an excellent choice for a variety of applications, including:
- Industrial control systems
- Consumer electronics configuration settings
- Automotive systems
- Smart cards and identification systems
- Medical devices
STMicroelectronics ensures the ST24FC21-6 is manufactured to the highest quality standards, offering designers and engineers a reliable and durable non-volatile memory solution. Its small package size and low-power consumption make it an ideal choice for portable and space-constrained applications where efficient data storage is crucial.
With the ST24FC21-6, STMicroelectronics continues its tradition of providing innovative memory solutions that meet the evolving needs of the electronics industry.