EN
  • EN
  • DE

ST24C32WP

Part No ST24C32WP
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712332-ST24C32WP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24C32WP CAD Model

Description

ST24C32WP EEPROM by STMicroelectronics

The ST24C32WP is a high-performance 32Kb Electrically Erasable Programmable Read-Only Memory (EEPROM) product from STMicroelectronics, a global leader in semiconductor solutions. Designed for robust data storage and retrieval, this integrated circuit offers a significant amount of non-volatile memory, making it an ideal choice for a wide range of applications where reliable and persistent data storage is crucial.

Key Features

  • Memory Capacity: The device offers a 32Kb (32,768 bits) storage capacity, organized as 4,096 x 8 bits, which is sufficient for storing configuration parameters, calibration data, and small application logs.
  • Interface: The ST24C32WP communicates via a two-wire I2C serial interface, which is widely used due to its simplicity and efficiency in connecting multiple devices on the same bus.
  • Write Cycle Time: It provides a fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime.
  • Data Retention: Data retention is guaranteed for up to 40 years, ensuring that data remains intact over an extended period without power.
  • Endurance: The EEPROM boasts an endurance of one million write cycles, demonstrating its ability to handle frequent data changes over the product's lifespan.

Applications

The ST24C32WP is versatile and can be used in various applications, including:

  • Industrial and automotive control systems
  • Portable consumer devices
  • Medical devices
  • Smart cards and identification systems

Package and Temperature Range

The device is available in a variety of packages, including the 8-pin PDIP, SO8, TSSOP, and MLP8, catering to different design requirements. It operates over a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environments.

Reliability and Compliance

STMicroelectronics ensures that the ST24C32WP meets stringent quality and reliability standards. It is also compliant with the latest RoHS and WEEE directives, reflecting the company's commitment to environmental sustainability.

Overall, the ST24C32WP from STMicroelectronics is a reliable and efficient solution for applications requiring a small footprint, non-volatile memory with high endurance and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess