ST24C16CM6TR - EEPROM Memory from STMicroelectronics
The ST24C16CM6TR is a high-performance 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from STMicroelectronics, designed for optimal efficiency and reliability in a wide range of applications. This integrated circuit is part of STMicroelectronics' serial EEPROM family, which is well-known for its robustness and endurance.
Main Features
- Memory Size: The device offers a storage capacity of 16 Kbits, organized as 2K x 8 bits, which is ideal for applications requiring data storage for calibration, device configuration, or product identification.
- Communication Interface: It employs the I²C serial interface for communication, allowing for simple integration into existing systems with minimal pin count and a straightforward protocol.
- Operating Voltage Range: The ST24C16CM6TR operates across a wide voltage range from 4.5V to 5.5V, making it suitable for various electronic applications, including those with strict power supply requirements.
- Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms, ensuring quick data storage and reducing system downtime during write operations.
- Write Protect: It includes a write protect feature, which prevents accidental data overwrites and ensures data integrity.
- Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: It comes in a compact SO8N package, which is ideal for space-constrained applications.
Applications
The versatility of the ST24C16CM6TR makes it an excellent choice for a variety of applications, including:
- Industrial control systems
- Consumer electronics
- Medical devices
- Automotive electronics
- Telecommunication systems
Conclusion
With its robust feature set, the ST24C16CM6TR EEPROM from STMicroelectronics is a reliable and efficient solution for designers looking to implement non-volatile memory storage in their systems. Its industry-standard I²C interface, wide operating voltage range, and protection features make it a versatile choice for a broad array of applications.