ST24C01FM6TR EEPROM by STMicroelectronics
The ST24C01FM6TR is a high-performance 1-Kbit serial Electrically Erasable Programmable Memory (EEPROM) module from STMicroelectronics, designed for efficient data storage in a wide range of digital applications. This EEPROM is part of ST's serial I²C-compatible memory line and is an ideal solution for smart and compact systems requiring a reliable non-volatile memory module.
Constructed with the intent to provide a seamless and flexible user experience, the ST24C01FM6TR offers a storage capacity of 1 Kbit, organized as 128 x 8 bits. This organization allows for efficient data management and ease of access, making it perfect for storing calibration data, device configuration, and user preferences across power cycles.
One of the key features of this EEPROM is its compatibility with the I²C serial interface, which supports a bidirectional two-wire bus for efficient communication. This enables the device to be easily integrated into existing systems with minimal hardware changes. The I²C protocol also allows for multiple devices to be connected to the same bus, supporting complex system designs and saving valuable board space.
The ST24C01FM6TR operates within a supply voltage range of 2.5 V to 5.5 V, providing versatility for various power environments and ensuring stability in different operating conditions. The device boasts a high data retention period, typically over 40 years, and is capable of withstanding up to 1 million write/erase cycles, ensuring data integrity and long-term reliability.
Additionally, this EEPROM comes in a compact 8-lead MiniMap (MLP8) package, making it ideal for space-constrained applications. The small form factor, combined with its low power consumption, makes it a suitable choice for portable and battery-powered devices.
The ST24C01FM6TR is also characterized by its fast data transfer rates and low power consumption, which are essential for modern electronic devices where efficiency and battery life are critical. Its robust design and wide operating temperature range make it suitable for industrial and automotive applications as well.
In summary, the ST24C01FM6TR from STMicroelectronics is a versatile, reliable, and high-performance EEPROM that offers a practical non-volatile memory solution for a diverse range of applications.