EN
  • EN
  • DE

ST23YL18

Part No ST23YL18
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Smartcard MCU with enhanced security, crypto-processor and 18 Kbytes EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343063-ST23YL18
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST23YL18 CAD Model

Description

The ST23YL18 is a highly secure microcontroller designed by STMicroelectronics, tailored for use in mobile telecommunications and secure transaction applications. This powerful chip is built to meet the stringent requirements of the latest security standards, ensuring the protection of sensitive data and secure communications.

Key Features

  • Enhanced Security: The ST23YL18 is equipped with advanced security features, including hardware accelerators for cryptographic functions, a true random number generator (TRNG), and unique anti-tampering mechanisms.
  • High Performance: With a high-speed processing core, this microcontroller delivers exceptional performance for complex cryptographic operations, ensuring swift transaction times and efficient data handling.
  • Large Memory Capacity: The device comes with ample memory, including both ROM and RAM, to accommodate sophisticated applications and future updates.
  • Communication Interfaces: Multiple communication interfaces, such as ISO/IEC 7816, SPI, and I2C, provide versatility and ease of integration into various system architectures.
  • Low Power Consumption: Designed for power-sensitive applications, the ST23YL18 maintains low power consumption even during intense operations, contributing to longer battery life in portable devices.

Applications

The ST23YL18 is ideal for a range of applications that demand high security and reliability. These include:

  • Smart Cards for banking and finance
  • Secure elements for mobile devices
  • Identification and access control systems
  • Public transportation ticketing platforms
  • Healthcare data security

Technical Specifications

The ST23YL18 boasts a robust set of technical specifications that make it a top choice for developers:

  • Advanced 32-bit RISC processor
  • Extensive cryptographic support including DES, 3DES, AES, and RSA
  • EEPROM technology for secure data storage
  • Compliance with Common Criteria EAL5+ and EMVCo certifications

With the ST23YL18, STMicroelectronics continues its tradition of delivering secure and reliable microcontrollers that are at the forefront of the industry. Whether for payment systems, identity verification, or secure mobile communications, the ST23YL18 provides a trusted solution for developers and manufacturers worldwide.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,541 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess