EN
  • EN
  • DE

ST1S32PUR

Part No ST1S32PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4 A DC step-down switching regulator | IC REG BUCK ADJ 4A 8VFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.8V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 5.5V
Output Current 4A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-VFDFPN (3x3)
Family Part Number ST1S32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260162-ST1S32PUR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S32PUR CAD Model

Description

ST1S32PUR Step-Down Switching Regulator by STMicroelectronics

The ST1S32PUR is a highly efficient, integrated step-down switching regulator designed by STMicroelectronics, a leader in semiconductor solutions. This compact and robust device is perfect for a wide range of applications where space is at a premium and high efficiency is required.

Key Features

  • Adjustable Output Voltage: The regulator allows for an adjustable output voltage that can be set from 0.8V to VIN, making it versatile for a variety of low-voltage applications.
  • High Efficiency: With up to 93% efficiency, the ST1S32PUR ensures minimal power loss during conversion, making it ideal for battery-powered devices.
  • High Switching Frequency: Operating at a 1.5MHz fixed frequency, it allows the use of small surface-mount inductors and capacitors, saving board space and reducing overall cost.
  • Peak Current Mode Control: The peak current mode control provides fast transient response and eases loop stabilization.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.

Applications

The ST1S32PUR is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and chipset supply
  • Consumer electronics
  • Networking and telecom systems

Package and Availability

The device comes in a small 6-pin TSOT23 package, offering a compact solution for space-constrained applications. The ST1S32PUR is available for order from STMicroelectronics and its authorized distributors, ensuring easy accessibility for designers and manufacturers.

Conclusion

With its high efficiency, adjustable output, and small form factor, the ST1S32PUR from STMicroelectronics stands out as an excellent choice for designers looking to optimize power management in their next project. Its robust feature set and ease of integration make it a go-to solution for a wide range of power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9191 $50.9483
32+ $3.2157 $102.9024
49+ $3.1152 $152.6448
67+ $3.0147 $201.9849
86+ $2.9142 $250.6212
115+ $2.6127 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,602 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess