EN
  • EN
  • DE

ST1284-02ABRL

Part No ST1284-02ABRL
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Win Source Part Number 193767-ST1284-02ABRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1284-02ABRL CAD Model

Description

ST1284-02ABRL - A High-Performance Microcontroller from STMicroelectronics

The ST1284-02ABRL is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to the needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and advanced features that make it an ideal choice for a wide range of applications.

At the heart of the ST1284-02ABRL is a robust processor core that runs at a high clock speed, enabling swift execution of complex algorithms and control tasks. The device is built on a sophisticated semiconductor platform, which ensures low power consumption without compromising on performance. This makes the ST1284-02ABRL particularly suitable for battery-powered devices or energy-sensitive applications.

The microcontroller is equipped with a generous amount of flash memory and RAM, ensuring ample space for application code and data storage. This memory architecture allows for efficient code execution and provides the flexibility needed for future firmware updates or feature enhancements.

Connectivity is a key feature of the ST1284-02ABRL, with a range of interfaces that enable seamless communication with other devices and peripherals. These include standard communication protocols such as I2C, SPI, and UART, as well as more specialized interfaces that cater to specific industry requirements. Moreover, the microcontroller supports advanced connectivity options, which may include Ethernet, CAN, or USB, depending on the specific configuration of the product.

The ST1284-02ABRL also boasts a rich set of peripherals that include timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). These built-in peripherals simplify the design of complex systems and reduce the need for additional components, which can lead to cost savings and reduced board space.

Safety and reliability are paramount in the design of the ST1284-02ABRL. The microcontroller incorporates hardware and software features that ensure stable operation under various conditions. It also includes diagnostic and protection mechanisms that help to prevent system failures and enhance the overall robustness of the application.

In summary, the ST1284-02ABRL from STMicroelectronics is a versatile and powerful microcontroller that meets the demands of modern embedded systems. Its combination of performance, connectivity, and integrated features make it a top choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7389 $51.7230
165+ $0.6063 $100.0395
260+ $0.5874 $152.7240
355+ $0.5684 $201.7820
455+ $0.5495 $250.0225
610+ $0.4926 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess