EN
  • EN
  • DE

ST10F273-CEA

Part No ST10F273-CEA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193745-ST10F273-CEA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F273-CEA CAD Model

Description

The ST10F273-CEA from STMicroelectronics is a robust and high-performance 16-bit microcontroller designed to cater to a wide range of applications requiring efficient and reliable control. This microcontroller is part of the ST10 family, which is well-known for its excellent computational speed and system flexibility, making it an ideal choice for automotive, industrial, and high-end embedded systems.

Key Features

  • High CPU Performance: The ST10F273-CEA is built around the ST10 core, which delivers exceptional processing capabilities with a maximum operating frequency of up to 40MHz. This ensures swift execution of instructions and real-time responsiveness.
  • Memory Capacity: It includes a 256KB Flash memory and a 12KB dual-port RAM, providing ample space for complex programs and efficient data management. The Flash memory is particularly advantageous for applications requiring frequent updates, as it can be reprogrammed in-situ.
  • Advanced Peripherals: A variety of integrated peripherals enhance the functionality of the microcontroller. These include a flexible 16-channel capture/compare unit, a synchronous/asynchronous serial channel, and a 10-bit A/D converter with 16 multiplexed channels, among others.
  • Robust Design: With its extended temperature range and robust I/O capabilities, the ST10F273-CEA is designed to withstand harsh operating conditions, making it reliable for mission-critical applications.
  • Embedded CAN Interface: The inclusion of a Controller Area Network (CAN) interface allows for seamless communication in automotive and industrial networks, supporting complex device interactions with high immunity to electrical interference.

Applications

The ST10F273-CEA is highly versatile and can be used in a multitude of applications. It is particularly suited for:

  • Automotive control systems such as engine management and ABS.
  • Industrial automation, including robotic control and process management.
  • Complex embedded systems requiring high-speed data processing and reliable performance.

With its combination of performance, memory capacity, and integrated features, the ST10F273-CEA stands out as a microcontroller that can meet the demands of sophisticated and advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess