EN
  • EN
  • DE

ST10F267-T3

Part No ST10F267-T3
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342715-ST10F267-T3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F267-T3 CAD Model

Description

ST10F267-T3 Microcontroller by STMicroelectronics

The ST10F267-T3 from STMicroelectronics is a robust, high-performance 16-bit microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This powerful MCU combines the efficiency of CISC architecture with the flexibility of a wide peripheral set to deliver optimal computing solutions.

Key Features

  • High CPU Performance: The ST10F267-T3 is equipped with a 16-bit CPU core that operates at a frequency of up to 40 MHz, providing the computational power needed for complex tasks.
  • Memory Capacity: It comes with 256 Kbytes of on-chip Flash memory, ensuring ample space for application code, and 12 Kbytes of RAM for efficient data processing.
  • Advanced Interrupt Handling: With 56 interrupt sources with 16 priority levels, it allows for sophisticated interrupt-driven programming, which is critical for real-time applications.
  • Rich Peripherals: The device includes a variety of peripherals such as multiple 16-bit timers, an 8-channel 10-bit A/D converter, a synchronous/asynchronous serial channel, and a CAN interface, providing versatility in system design.
  • Robust I/O Capabilities: The ST10F267-T3 features up to 111 General Purpose I/O pins, making it ideal for interfacing with a wide array of sensors, actuators, and other electronic components.
  • Power Saving Modes: It supports several power-saving modes, including Idle and Power Down modes, which help in reducing power consumption during periods of inactivity.

Applications

The ST10F267-T3 is designed to meet the stringent requirements of automotive applications such as engine management, transmission control, and body control modules. Additionally, its robust feature set makes it suitable for industrial control systems, robotics, and other embedded control applications.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ST10F267-T3 is no exception. It is designed to operate over the industrial temperature range and is qualified for automotive applications in accordance with AEC-Q100 standards, ensuring reliable performance under harsh conditions.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2081 $67.2486
13+ $9.1973 $119.5649
20+ $8.9097 $178.1940
27+ $8.6221 $232.7967
35+ $8.3345 $291.7075
47+ $7.4729 $351.2263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess