EN
  • EN
  • DE

M74HC646B1

Part No M74HC646B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205306-M74HC646B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC646B1 CAD Model

Description

STMicroelectronics M74HC646B1 Octal Bus Transceiver/Register

The M74HC646B1 is a high-speed CMOS device from STMicroelectronics designed to meet the requirements of both high-speed and low-power systems. It is an integrated circuit that features an octal bus transceiver with 3-state outputs and an 8-bit flip-flop storage register. This versatile component is suitable for a wide range of applications including data transfer and storage, communication systems, and microprocessor bus interfacing.

Key Features

  • High-Speed CMOS Technology: The M74HC646B1 is built using advanced high-speed CMOS technology, offering fast switching speeds while maintaining low power dissipation.
  • Octal Bus Interface: It includes eight bidirectional data lines, all of which are capable of transmitting data in both directions, making it ideal for two-way communication and data transfer.
  • 3-State Outputs: The transceiver's outputs feature a 3-state design which allows for connection to a bus without affecting the bus line when in a high-impedance state.
  • Integrated Flip-Flop Register: The device comes with an 8-bit storage register that can be used to hold the data before it is transferred, enhancing the flexibility and control over data management.
  • Multiple Control Inputs: Control inputs for data flow direction, output enable, and register/transfer operation provide comprehensive control over the device's functionality.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various logic level requirements.
  • Low Power Consumption: The low power requirements make it suitable for battery-operated and power-sensitive applications.

Applications

The M74HC646B1 is a versatile component that can be used in a variety of digital systems. Its applications include:

  • Microprocessor or microcontroller bus interfacing
  • Data transfer between two different systems or buses
  • Memory buffering and storage
  • Peripheral device interfacing
  • Communication systems and data exchange

With its robust design and flexible operation modes, the M74HC646B1 from STMicroelectronics is a reliable choice for designers looking to optimize their digital systems for speed and power efficiency.

You May Also Be Interested in

ESMT
Lowest to $0.9506
Omron
Need more? Email Us
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess