EN
  • EN
  • DE

SPC58NE84E7QMSAR

Part No SPC58NE84E7QMSAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176QFP  /  e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 608K x 8
Supply Voltage - Operating 1.2V, 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Other Names 497-SPC58NE84E7QMSARTR,497-SPC58NE84E7QMSARDKR,SPC58NE84E7QMSAR,497-SPC58NE84E7QMSARCT
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263430-SPC58NE84E7QMSAR
Ultra Librarian 3D Model Ultra Librarian SPC58NE84E7QMSAR CAD Model

Description

STMicroelectronics SPC58NE84E7QMSAR Microcontroller

The SPC58NE84E7QMSAR is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This powerful MCU is part of the SPC58 N Line, which is renowned for its advanced features and capabilities that cater to a wide range of automotive applications, including engine management, transmission control, ADAS, and in-vehicle networking.

At the heart of the SPC58NE84E7QMSAR is a 32-bit Power Architecture® with a dual e200z4d core configuration, running at speeds up to 180 MHz. This robust processing core is well-suited for handling complex computations and multitasking, ensuring reliable performance even under challenging conditions. The device boasts a large 6MB of embedded Flash memory and 768KB of RAM, providing ample space for application code and data storage.

One of the standout features of this microcontroller is its rich set of peripherals and interfaces. It includes multiple CAN (Controller Area Network) interfaces with CAN FD (Flexible Data-rate) capabilities, Ethernet for high-speed communications, and LIN (Local Interconnect Network) interfaces for simpler in-vehicle networks. These communication features are essential for the integration of the MCU into a vehicle's network, allowing for seamless data exchange and interoperability with other electronic control units (ECUs).

The SPC58NE84E7QMSAR also places a strong emphasis on security and safety, incorporating a Hardware Security Module (HSM) that provides state-of-the-art cryptographic services to protect against unauthorized access and tampering. In addition, it is designed with functional safety in mind, aiming to meet the requirements of the ISO 26262 standard for automotive safety-related systems.

Temperature resilience is another key attribute of this microcontroller, with an operational range that typically spans from -40°C to 125°C, ensuring stable operation in the harsh thermal environments found within vehicles.

For developers, STMicroelectronics provides comprehensive support through its SPC5-STUDIO software development environment, which includes a wide range of tools, drivers, and libraries to streamline the development process and reduce time to market.

In summary, the SPC58NE84E7QMSAR microcontroller is a testament to STMicroelectronics' commitment to providing advanced solutions for the automotive industry, offering a combination of high performance, extensive communication features, robust security, and safety provisions, all designed to support the next generation of automotive electronics.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess