EN
  • EN
  • DE

SPC582B50E3CD00X

Part No SPC582B50E3CD00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.3V, 5V
Data Converters A/D 27x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC582
Other Names 497-19045-2,497-19045-1,497-19045-6
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263441-SPC582B50E3CD00X
Ultra Librarian 3D Model Ultra Librarian SPC582B50E3CD00X CAD Model

Description

The SPC582B50E3CD00X is a cutting-edge microcontroller product offered by STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful microcontroller is part of the SPC58 2B Line of 32-bit Power Architecture microcontrollers that are engineered to deliver enhanced performance, security, and flexibility.

Key Features:

  • Advanced Processor Core: At the heart of the SPC582B50E3CD00X is a 32-bit Power Architecture e200z4d dual-core processor, which operates at speeds up to 80 MHz, providing robust processing capabilities for complex automotive control tasks.
  • Memory: The device is equipped with 768 KB of flash memory for program storage and 80 KB of RAM for efficient data handling, ensuring smooth operation even in demanding applications.
  • Enhanced Safety: With a focus on automotive safety, the microcontroller includes features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a dedicated watchdog timer to maintain system integrity.
  • Communication Interfaces: A comprehensive set of communication interfaces is available, including CAN, LIN, and FlexRay modules, allowing for versatile connectivity options within the vehicle's network.
  • Advanced Timer System: The microcontroller features a rich set of timers, including Motor Control and Power Management timers, to facilitate precise control over automotive powertrain and body applications.
  • Security: Security features such as a Cryptographic Services Engine (CSE) and Secure Hardware Extension (SHE) ensure the protection of sensitive data and help to prevent unauthorized access or tampering.
  • Temperature Range: The SPC582B50E3CD00X operates within a wide temperature range of -40°C to +125°C, making it suitable for the harsh environments encountered in automotive applications.

The SPC582B50E3CD00X from STMicroelectronics represents a reliable and secure solution for automotive manufacturers, providing the necessary computational power, memory capacity, and specialized features to meet the stringent requirements of modern vehicle systems. Whether it's engine control units, transmission control modules, or advanced driver assistance systems, this microcontroller is designed to enhance performance and safety on the road.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess