EN
  • EN
  • DE

SPC572L64E3BC6AR

Part No SPC572L64E3BC6AR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 100ETQFP / e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC572Lx
Package Tape & Reel
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -1138-SPC572L64E3BC6ARCT,-1138-SPC572L64E3BC6ARTR,497-18331-6,497-18331-2,SPC572L64E3BC6AR-ND,497-18331-1,-1138-SPC572L64E3BC6ARDKR
Standard Package 1,000
Win Source Part Number 1013434-SPC572L64E3BC6AR
Ultra Librarian 3D Model Ultra Librarian SPC572L64E3BC6AR CAD Model

Description

The SPC572L64E3BC6AR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance and reliability for automotive and industrial applications. This MCU is part of the Stellar family, which is renowned for its advanced features and capabilities tailored to meet the stringent requirements of modern embedded systems.

Key Features

  • Core: The MCU is built on a 32-bit Power Architecture with a dual-core configuration, ensuring efficient multitasking and high-speed processing capabilities.
  • Memory: It comes equipped with 64 KB of RAM and 1.5 MB of flash memory, providing ample space for complex applications and software.
  • Connectivity: A variety of communication interfaces are supported, including CAN, LIN, and Ethernet, facilitating versatile connectivity options for different system requirements.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: Housed in a compact LQFP package with 176 pins, the SPC572L64E3BC6AR offers a balance between functionality and space-saving design.
  • Security: Advanced security features are integrated to protect against unauthorized access and ensure the integrity of the system's operations.

Applications

The SPC572L64E3BC6AR MCU is adept for a wide range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body electronics, and advanced driver-assistance systems (ADAS). Its robust design also makes it ideal for industrial control systems, where reliability and precision are paramount.

Why Choose SPC572L64E3BC6AR?

Choosing the SPC572L64E3BC6AR MCU from STMicroelectronics means opting for a processor that delivers exceptional performance, security, and versatility. Its comprehensive feature set, coupled with ST's commitment to quality and support, makes it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1034 $57.3102
7+ $15.6746 $109.7222
10+ $15.1848 $151.8480
14+ $14.6950 $205.7300
18+ $14.2051 $255.6918
24+ $12.7356 $305.6544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess