EN
  • EN
  • DE

SPC564B74L8C9E0X

Part No SPC564B74L8C9E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 208LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 208-LQFP (28x28)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 350
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897033-SPC564B74L8C9E0X
Ultra Librarian 3D Model Ultra Librarian SPC564B74L8C9E0X CAD Model

Description

STMicroelectronics SPC564B74L8C9E0X Microcontroller

The SPC564B74L8C9E0X is a high-performance automotive microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the SPC56 32-bit MCU family, which is engineered to meet the rigorous demands of automotive applications, offering a blend of power, efficiency, and reliability. It is particularly suited for advanced automotive control systems, including engine management, transmission control, and advanced driver-assistance systems (ADAS).

The SPC564B74L8C9E0X is built on Power Architecture® technology, featuring a dual-core configuration that allows for simultaneous, independent processing. This enables complex, real-time processing tasks to be distributed effectively, ensuring optimal system performance. Each core operates at a frequency of up to 120 MHz, providing the computational power necessary to handle intricate algorithms and control tasks with ease.

One of the key features of this microcontroller is its robust memory architecture. It comes equipped with 4MB of flash memory for secure and reliable storage of application code and data, as well as 384KB of RAM for efficient data processing. The device also includes an enhanced Modular Input-Output System (eMIOS) that allows for flexible, high-precision control of a wide range of motor-driven applications.

Connectivity is a strong suit for the SPC564B74L8C9E0X, offering multiple communication interfaces such as CAN, LIN, and FlexRay, which are essential for modern automotive networks. These interfaces ensure that the microcontroller can communicate effectively within a vehicle's electronic ecosystem, facilitating data exchange between various control units and sensors.

STMicroelectronics has also placed a strong emphasis on safety and reliability with this product. The SPC564B74L8C9E0X incorporates advanced safety features that comply with the ISO 26262 standard for automotive safety, making it an excellent choice for safety-critical applications.

In summary, the SPC564B74L8C9E0X from STMicroelectronics is a feature-rich, dual-core microcontroller that stands out for its processing power, memory capacity, and advanced communication features. It is designed to drive innovation and efficiency in the automotive industry, providing a solid foundation for the development of sophisticated vehicle control systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess