EN
  • EN
  • DE

SPC564B64L7C9E0X

Part No SPC564B64L7C9E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP / e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263526-SPC564B64L7C9E0X
Ultra Librarian 3D Model Ultra Librarian SPC564B64L7C9E0X CAD Model

Description

STMicroelectronics SPC564B64L7C9E0X Microcontroller

The SPC564B64L7C9E0X is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding needs of automotive and industrial applications. This high-performance product is part of the 32-bit Power Architecture family, offering a robust blend of processing power, memory options, and advanced peripherals.

At the heart of the SPC564B64L7C9E0X is a powerful dual-core PowerPC e200z4d CPU, which runs at speeds up to 120 MHz, providing the computational horsepower required for complex tasks. This makes it an ideal choice for real-time control systems that require fast and reliable data processing.

The microcontroller is equipped with a rich set of features:

  • Memory: It boasts 4 MB of flash memory and 512 KB of RAM, providing ample space for application code and data storage. The flash memory is designed for high endurance and fast access, crucial for applications that need to frequently update their firmware or handle large datasets.
  • Advanced Timers: Multiple 16-bit and 32-bit timers are included, some with PWM capability, enabling precise control over timing-critical tasks such as motor control and signal modulation.
  • Connectivity: For communication, it features CAN interfaces, LINFlexD modules, and Ethernet support, ensuring versatile connectivity options for networking within a vehicle or industrial system.
  • Analog to Digital Converters (ADCs): High-resolution ADCs are available for accurate measurement of analog signals, which is essential for sensor interfacing and data acquisition.
  • Enhanced Safety Features: Safety is a priority in the design of this microcontroller. It includes built-in features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both RAM and flash, and a watchdog timer to monitor system integrity.

Furthermore, the SPC564B64L7C9E0X is designed with energy efficiency in mind, featuring low-power modes that reduce power consumption during idle periods, making it suitable for applications that require battery conservation.

With its robust design and comprehensive feature set, the SPC564B64L7C9E0X microcontroller is an excellent choice for developers looking to create advanced automotive control units, industrial automation systems, and other applications where reliability, performance, and connectivity are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8193 $74.4579
6+ $20.3647 $122.1882
9+ $19.7282 $177.5538
13+ $19.0918 $248.1934
16+ $18.4555 $295.2880
21+ $16.5463 $347.4723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess