EN
  • EN
  • DE

SPC560PADPT100S

Part No SPC560PADPT100S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC560P
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284057-SPC560PADPT100S
Ultra Librarian 3D Model Ultra Librarian SPC560PADPT100S CAD Model

Description

The SPC560PADPT100S Discovery Kit from STMicroelectronics is a comprehensive development platform designed for automotive and high-performance embedded applications. This kit is specifically tailored for engineers and developers looking to explore the capabilities of the SPC56 P line of 32-bit Power Architecture microcontrollers, which are known for their exceptional performance, advanced features, and integration suited for the automotive industry.

Key Features

  • SPC56 P-Line Microcontroller: At the heart of the Discovery Kit is the SPC56P-Discovery microcontroller, which boasts a 32-bit Power Architecture core, making it ideal for handling complex automotive applications that require robust processing capabilities.
  • On-Board JTAG Debugger: The kit comes with an integrated JTAG debugger, facilitating easy programming and debugging without the need for additional hardware. This streamlines the development process and reduces the overall cost of development.
  • Comprehensive Development Software: Included with the Discovery Kit is a suite of development software tools, including an Eclipse-based Integrated Development Environment (IDE), which provides developers with a powerful platform for writing, compiling, and debugging their applications.
  • Wide Range of Peripherals: The SPC560PADPT100S features an extensive set of on-board peripherals, including CAN, LIN, and UART interfaces, which are essential for automotive communication protocols. Additionally, the kit offers GPIOs, ADC inputs, and PWM outputs, which enable developers to interface with a wide range of sensors and actuators.
  • Flexible Power Supply: The Discovery Kit is designed to be powered either through the USB connection or an external power supply, providing flexibility for different testing and development environments.

Target Applications

The SPC560PADPT100S Discovery Kit is well-suited for a variety of automotive applications such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it a viable choice for industrial and high-performance embedded systems that demand reliable and high-speed processing capabilities.

Why Choose the SPC560PADPT100S Discovery Kit?

STMicroelectronics' SPC560PADPT100S Discovery Kit is an ideal starting point for developers looking to harness the power of the SPC56 P-Line microcontrollers. It offers a low-cost, feature-rich development platform that accelerates the development cycle and helps bring products to market faster. With its out-of-the-box support and comprehensive toolchain, this Discovery Kit is an invaluable asset for any professional working in the field of embedded systems and automotive electronics.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess