EN
  • EN
  • DE

SPC560P40L3BEAAR

Part No SPC560P40L3BEAAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263529-SPC560P40L3BEAAR
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3BEAAR CAD Model

Description

The SPC560P40L3BEAAR is a cutting-edge 32-bit microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This powerful MCU is part of the SPC560P series, which is renowned for its exceptional performance, reliability, and a rich set of features. With its advanced architecture based on the Power Architecture® Technology, it is specifically engineered to meet the stringent requirements of the automotive industry, including compliance with the ISO26262 standard for functional safety.

This microcontroller operates at a frequency of up to 64 MHz, providing the computational power needed for complex tasks. It is equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample storage for applications and efficient run-time data handling. The SPC560P40L3BEAAR also features a Memory Protection Unit (MPU) which enhances the system's safety by preventing unauthorized memory access, thus ensuring software integrity and robust operation.

Connectivity is a key strength of this MCU, with multiple communication interfaces including CAN, LIN, and UART, making it an ideal choice for networking within a vehicle or industrial system. It also provides a range of I/O options, along with an Analog-to-Digital Converter (ADC) that enables the MCU to interface with analog sensors and convert their readings into digital values for processing.

The SPC560P40L3BEAAR boasts an array of advanced timers, including a Real-Time Clock (RTC), which are essential for managing time-critical tasks and scheduling events. Safety features such as a Cyclic Redundancy Check (CRC) engine to detect corruption in data memory, and a watchdog timer to monitor the system’s health, are integral to its design, enhancing the reliability required in automotive and industrial environments.

STMicroelectronics provides comprehensive support for the SPC560P40L3BEAAR with a suite of development tools, software libraries, and real-time operating system (RTOS) support, facilitating rapid development and deployment of applications. The microcontroller is available in a LQFP144 package, making it suitable for space-constrained applications while still offering sufficient I/O capabilities.

In summary, the SPC560P40L3BEAAR from STMicroelectronics represents a robust and feature-rich microcontroller solution for automotive and industrial applications that demand high levels of performance, connectivity, and safety.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess