EN
  • EN
  • DE

SPC560D40L1B4E0X

Part No SPC560D40L1B4E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 32-bit MCU family built on the Power Architecture for automotive body electronics applications | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number SPC560D40
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1257834-SPC560D40L1B4E0X
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian SPC560D40L1B4E0X CAD Model

Description

STMicroelectronics SPC560D40L1B4E0X Microcontroller

The SPC560D40L1B4E0X is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed specifically for automotive applications. This powerful MCU is part of the SPC560Dx family, which is renowned for its high performance, reliability, and a wide range of integrated features tailored for the rigorous demands of automotive electronics.

Key Features

  • Advanced 32-bit Power Architecture: The core of the SPC560D40L1B4E0X operates at a frequency of up to 64 MHz, delivering robust computational power and efficient handling of complex tasks.
  • Memory Configuration: Equipped with 512 KB of Flash memory and 64 KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation and flexibility for software updates.
  • Enhanced Safety: With features such as ECC (Error Correcting Code) on both Flash and RAM, and a Memory Protection Unit (MPU), the SPC560D40L1B4E0X ensures high data integrity and supports the development of safety-critical applications that meet stringent automotive safety standards.
  • Rich Peripherals Set: This MCU boasts a comprehensive set of peripherals, including multiple CAN interfaces, LIN, UART, SPI, and I2C modules, along with numerous timers and ADC channels, providing extensive connectivity and control options.
  • Low Power Consumption: The device features several power-saving modes, making it suitable for applications that require low power consumption without sacrificing performance.

Automotive Applications

The SPC560D40L1B4E0X is designed to cater to a broad spectrum of automotive applications. It is ideal for use in powertrain systems, chassis and safety systems, body control modules, and gateways. Its robust design and advanced feature set ensure reliable operation in the harsh automotive environment, where temperature extremes and electromagnetic interference are common.

Development Support

STMicroelectronics provides comprehensive support for the SPC560D40L1B4E0X, including software libraries, development tools, and evaluation boards. This support accelerates the development process and helps engineers to bring their automotive products to market faster and with greater confidence in the end product's performance and reliability.

With its blend of performance, safety features, and extensive peripheral integration, the SPC560D40L1B4E0X stands out as a microcontroller that can drive innovation in automotive electronics, enabling more sophisticated and safer vehicle systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2840 $62.8400
23+ $5.1562 $118.5926
35+ $4.9951 $174.8285
48+ $4.8339 $232.0272
62+ $4.6728 $289.7136
83+ $4.1894 $347.7202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess