EN
  • EN
  • DE

SPC560B60L3B6E0X

Part No SPC560B60L3B6E0X
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU 32b
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462734-SPC560B60L3B6E0X
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 100-LQFP (14x14)
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian SPC560B60L3B6E0X CAD Model

Description

The SPC560B60L3B6E0X, manufactured by STMicroelectronics, is a formidable 32-bit microcontroller unit (MCU) that is part of STMicroelectronics' Power Architecture single-chip 32-bit automotive-grade microcontrollers. This microcontroller is designed to cater to the increasing demands for computational power and reliability in automotive applications. It features an advanced and efficient 32-bit Power Architecture core which provides high computing power, making it suitable for handling complex applications with ease. This MCU is designed to support a wide range of automotive applications, including engine management, transmission control, body control, and advanced driver assistance systems. With its robust design and advanced technologies, the SPC560B60L3B6E0X offers enhanced operational efficiency, safety, and reliability, making it a preferred choice for automotive developers looking to innovate and improve vehicle performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess