Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 64.1V
Minimum Breakdown Voltage 71.3V
Max Clamping Voltage 134V
Peak Pulse Current(Ippm) 30A (8/20μs)
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 1097160-SM6T75CAY
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM6T75CAY CAD Model

Description

The SM6T75CAY from STMicroelectronics is a robust Transil™ transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage transients induced by load dump and other transient voltage events. This high-performance TVS diode is a reliable solution for safeguarding automotive systems and other applications that require a high level of protection against voltage spikes.

Key Features

  • Stand-off Voltage: The SM6T75CAY has a stand-off voltage of 75V, making it suitable for a range of applications that operate under high voltage conditions.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs), ensuring protection for electronic components against severe transient overvoltages.
  • Low Clamping Voltage: The low clamping voltage of this TVS diode minimizes the stress on the protected circuit during a transient voltage spike, thereby increasing the longevity of the system.
  • High Surge Capability: Its high surge capability provides a safeguard against instantaneous voltage peaks, which are common in automotive environments and industrial applications.
  • Unidirectional Device: As a unidirectional device, the SM6T75CAY is specifically designed to protect one polarity overvoltage conditions, making it ideal for DC voltage applications.
  • ISO 7637-2 & ISO 16750-2 Compliance: The device is compliant with ISO 7637-2 and ISO 16750-2 standards for load dump conditions, ensuring reliability in automotive electronics.
  • Package: Supplied in a SMB (DO-214AA) package, it offers a compact footprint for space-constrained applications.

Applications

The SM6T75CAY is specifically designed for automotive applications where electronic systems need to be protected from high transient overvoltages. It is also suitable for a variety of other industrial and consumer applications, including:

  • Power supply lines
  • Control units
  • Sensors and actuators
  • Microprocessor-based devices
  • Portable electronics

In summary, the SM6T75CAY TVS diode from STMicroelectronics is an effective solution for protecting sensitive electronics from voltage transients. Its high surge capability, low clamping voltage, and compliance with automotive standards make it an essential component for any high-voltage protection strategy.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2527 $50.5400
485+ $0.2073 $100.5405
750+ $0.2009 $150.6750
1,030+ $0.1944 $200.2320
1,335+ $0.1879 $250.8465
1,785+ $0.1685 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250,000 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention