EN
  • EN
  • DE

SM6T30AY

Part No SM6T30AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 25.6VWM 53.5VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB (DO-214AA)
Family Name SM6T30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10799-2, 497-10799-1, -497-10799-6, 497-10799-6, -497-10799-2, -497-10799-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895504-SM6T30AY
Ultra Librarian 3D Model Ultra Librarian SM6T30AY CAD Model

Description

STMicroelectronics SM6T30AY Transil™ Diode

The SM6T30AY is a high-quality transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is part of STMicroelectronics' Transil™ range, which is renowned for its ability to safeguard circuits against transient overvoltage events. The SM6T30AY is specifically engineered to dissipate high transient power and clamp voltage to a safe level, ensuring the protection of your electronics.

Key Features:

  • Stand-off Voltage: The SM6T30AY has a stand-off voltage of 30V, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs), providing a robust shield against surges.
  • Low Clamping Factor: The device has a low clamping factor, ensuring that the voltage is quickly and effectively clamped to a safe level during transient events.
  • Fast Response Time: With a quick response time to transient overvoltages, the SM6T30AY minimizes the risk of damage to the protected component.
  • Package: Available in a DO-214AA (SMB) package, it offers a compact footprint for PCB layout efficiency.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications:

The SM6T30AY is ideal for protecting voltage-sensitive components which can be found in a variety of applications such as:

  • Power supply lines
  • Automotive systems
  • Industrial electronics
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the SM6T30AY is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it provides effective protection over a long operational life. With its robust construction and proven design, the SM6T30AY is a wise choice for engineers looking to enhance the durability and reliability of their electronic systems.

Overall, the SM6T30AY from STMicroelectronics is a valuable component for anyone in need of reliable transient voltage suppression in a range of electronic applications.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1905 $50.4825
640+ $0.1563 $100.0320
995+ $0.1515 $150.7425
1,365+ $0.1466 $200.1090
1,765+ $0.1417 $250.1005
2,365+ $0.1270 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess