EN
  • EN
  • DE

SM6T27CAY

Part No SM6T27CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 23.1VWM 48.3VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB (DO-214AA)
Family Name SM6T27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10798-1, 497-10798-2, 497-10798-6, -497-10798-2, -497-10798-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844145-SM6T27CAY
Ultra Librarian 3D Model Ultra Librarian SM6T27CAY CAD Model

Description

The SM6T27CAY from STMicroelectronics is part of the Transil™ range, designed to provide robust protection for electronic devices against voltage transients induced by system inductance or lightning. This high-performance product is a bidirectional TVS (Transient Voltage Suppressor) diode, which is essential for safeguarding sensitive components in a variety of applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 27V, which is the maximum voltage that can be applied over the device without causing it to conduct significantly.
  • Peak Pulse Power: It offers an excellent peak pulse power dissipation of 600W (10/1000μs surge), ensuring protection against high-energy transients.
  • Package: The diode comes in a molded plastic SMB (DO-214AA) package, which is known for its compact size and reliability.
  • Temperature Range: Operating junction temperature range is from -40°C to +150°C, making it suitable for a wide range of environments.
  • Compliance: It meets ISO 7637-2 and ISO 16750-2 standards for automotive applications, ensuring its reliability in the demanding automotive industry.

Applications

The SM6T27CAY is ideal for protecting voltage-sensitive devices in various applications, including:

  • Automotive electronics
  • Industrial systems
  • Power supply units
  • Telecommunication systems
  • Computer interfaces

Protection and Safety

This Transil™ diode is specifically designed to react quickly to transient over-voltage events, clamping the voltage to a safe level that electronic components can handle without being damaged. Its bidirectional nature means it can protect circuits from voltage spikes in both directions, making it extremely versatile.

Conclusion

With its robust construction, compliance with international standards, and ability to protect against severe voltage transients, the SM6T27CAY is an excellent choice for engineers looking to enhance the durability and reliability of their electronic designs. STMicroelectronics' commitment to quality ensures that this TVS diode is a reliable component for any circuit needing transient voltage protection.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1704 $50.2680
715+ $0.1399 $100.0285
1,110+ $0.1355 $150.4050
1,530+ $0.1311 $200.5830
1,975+ $0.1268 $250.4300
2,645+ $0.1136 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess