EN
  • EN
  • DE

SM4T7V6AY

Part No SM4T7V6AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM4TY, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.2V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 160A (8/20µs)
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Base Product Number SM4T7
Other Names 497-11799-6,-497-11799-1,-497-11799-2,497-11799-2,497-11799-1,-497-11799-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298561-SM4T7V6AY
Ultra Librarian 3D Model Ultra Librarian SM4T7V6AY CAD Model

Description

The SM4T7V6AY is a state-of-the-art Transil™ diode designed and manufactured by STMicroelectronics. This component is specifically engineered to provide robust protection for sensitive electronics against voltage transients induced by both external and internal events. The device is particularly suitable for applications where high power density and compact design are required.

Key Features

  • Stand-off Voltage: The SM4T7V6AY offers a stand-off voltage of 7.6V, making it ideal for protecting 5V logic circuits.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000µs), ensuring effective protection against surges and spikes.
  • Low Clamping Voltage: The low clamping voltage of this device minimizes stress on the protected circuit during a transient event, thereby improving system reliability.
  • Fast Response Time: Its fast response time ensures quick action upon detecting a voltage transient, thereby providing immediate protection to the vulnerable circuit.
  • Low Leakage Current: The SM4T7V6AY is characterized by its low leakage current, which contributes to reduced power consumption when the device is in standby mode.
  • High Reliability: Due to its robust construction and the use of high-quality materials, the SM4T7V6AY is highly reliable over its operational lifespan.
  • Compliance: It complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring compatibility with electrostatic discharge (ESD) and surge protection requirements.

Applications

The versatility of the SM4T7V6AY allows it to be used in a wide range of applications. It is particularly useful in:

  • Power supply protection
  • Industrial control systems
  • Telecommunication devices
  • Consumer electronics
  • Computer and peripheral devices
  • Automotive systems

With its combination of features, the SM4T7V6AY from STMicroelectronics is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems against the risks posed by voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess