Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 48V
Minimum Breakdown Voltage 53.3V
Max Clamping Voltage 100V
Peak Pulse Current(Ippm) 23A (8/20μs)
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097023-SM4T56CAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4T56CAY CAD Model

Description

Introducing the SM4T56CAY Transil™ TVS Diode from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the SM4T56CAY, a high-performance Transil™ TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This robust component is a part of STMicroelectronics' commitment to offering advanced circuit protection solutions for a wide range of applications.

Key Features:

  • Stand-off Voltage: The SM4T56CAY offers a stand-off voltage of 56V, making it suitable for a range of overvoltage protection applications.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs), this TVS diode can handle significant power surges, ensuring reliable protection for your devices.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected component remains safe from the high energy of transient events.
  • Unidirectional Device: As a unidirectional TVS, the SM4T56CAY is optimized for DC applications, providing precise protection where needed.

Applications:

The SM4T56CAY is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power supply units
  • Consumer electronics
  • Telecommunication systems

Reliability and Compliance:

STMicroelectronics has designed the SM4T56CAY with reliability in mind. It complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring that it can withstand electrostatic discharges (ESD) and surge transients. Additionally, the component is RoHS compliant and adheres to the ISO 9001 quality management system, reflecting STMicroelectronics' commitment to environmental responsibility and product quality.

Package and Availability:

The SM4T56CAY comes in a convenient DO-214AA (SMB) package, which is widely used and favored for its compact size and ease of integration into various circuit designs. STMicroelectronics ensures availability and support for this product, providing comprehensive technical documentation and application assistance for designers and engineers.

With the SM4T56CAY, STMicroelectronics offers a high-quality, reliable solution for transient voltage suppression, ensuring the safety and longevity of electronic systems in a fast-paced, technology-driven world.

You May Also Be Interested in

Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3036 $52.1440
95+ $1.0696 $101.6120
145+ $1.0362 $150.2490
200+ $1.0028 $200.5600
260+ $0.9693 $252.0180
350+ $0.8691 $304.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 207 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention