EN
  • EN
  • DE

SM4T10CAY

Part No SM4T10CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 19.5VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.5V
Minimum Breakdown Voltage 9.4V
Max Clamping Voltage 19.5V
Peak Pulse Current(Ippm) 124A (8/20μs)
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097006-SM4T10CAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4T10CAY CAD Model

Description

The SM4T10CAY from STMicroelectronics is a state-of-the-art Transil™ diode, designed to provide high-quality protection for sensitive electronic equipment against voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This device is a bidirectional, single-line TVS (Transient Voltage Suppressor) diode, which means it can clamp transient voltages in both directions, ensuring comprehensive protection for your circuits.

Key Features

  • Stand-off Voltage: It offers a stand-off voltage of 10V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: The SM4T10CAY can handle a peak pulse power of 400W (10/1000μs), providing robust protection against high energy transients.
  • Low Clamping Voltage: With its low clamping voltage, this device ensures that the protected components will not be exposed to damaging overvoltage levels.
  • High Junction Temperature: It features a high junction temperature of 150°C, which allows it to operate reliably in high-temperature environments.
  • Package: The SM4T10CAY comes in an SMB (DO-214AA) surface-mount package, which is compact and well-suited for high-density PCB layouts.

Applications

Ideal for a wide array of applications, the SM4T10CAY is commonly used in the protection of I/O interfaces, VCC bus, and other vulnerable circuits. Its applications span across various fields such as consumer electronics, computer systems, industrial automation, and telecommunication devices. Its ability to protect against ESD makes it particularly valuable in environments where electronic devices are frequently handled or where they are susceptible to static discharge.

Reliability and Compliance

The SM4T10CAY is designed to meet IEC 61000-4-2 standard, ensuring it can withstand ESD discharges up to 30kV (air discharge) and 30kV (contact discharge), providing peace of mind for designers and engineers looking for reliable transient voltage suppression solutions. Additionally, STMicroelectronics' commitment to quality means that this product is manufactured with the highest standards, offering both performance and durability for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2973 $51.8920
95+ $1.0645 $101.1275
150+ $1.0312 $154.6800
205+ $0.9979 $204.5695
260+ $0.9647 $250.8220
350+ $0.8649 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess