EN
  • EN
  • DE

SM15T27AY

Part No SM15T27AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 23.1VWM 48.3VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SM15T27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10789-1, 497-10789-2, 497-SM15T27AYCT, 497-10789-6, 497-SM15T27AYTR, 497-SM15T27AYDKR, 497-10789-1-ND, 497-10789-6-ND, 497-10789-2-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934054-SM15T27AY
Ultra Librarian 3D Model Ultra Librarian SM15T27AY CAD Model

Description

STMicroelectronics SM15T27AY Transil™ TVS Diode

The SM15T27AY is a robust Transil™ transient voltage suppressor (TVS) diode designed by STMicroelectronics specifically to protect sensitive electronic equipment against voltage transients induced by system inductive load switching and lightning disruptions. This high-performance device is a part of ST's SM15T series, which is renowned for its ability to safeguard circuits by clamping the unwanted high-energy transient voltages to a level that the circuit can tolerate.

Key Features

  • Stand-off Voltage: The SM15T27AY has a stand-off voltage of 27V, making it suitable for a wide range of applications that require this level of protection.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 1500W (10/1000μs surge), ensuring reliable protection against high energy transients.
  • Low Clamping Voltage: The low clamping voltage of this device minimizes stress on the protected circuit component during a transient voltage event.
  • Bidirectional Device: As a bidirectional TVS diode, the SM15T27AY can protect circuits from surges that may occur in both directions along the protected line.
  • Package: Packaged in an SMB (DO-214AA) format, it is compact and suitable for surface mount technology, facilitating easy integration into a wide variety of applications.
  • Compliance: It meets the ISO 7637-2 and ISO 16750-2 standards for automotive applications, ensuring reliability and performance in harsh environments.

Applications

The SM15T27AY is ideal for protecting voltage sensitive components in a variety of applications, including:

  • Automotive control units
  • Industrial systems
  • Power supply devices
  • Telecommunication systems
  • Computer interfaces
  • Other electronic equipment exposed to transient over-voltages

With its ability to handle high transient power and its compliance with critical industry standards, the SM15T27AY from STMicroelectronics is a trusted choice for engineers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8657 $55.9710
70+ $1.5308 $107.1560
105+ $1.4830 $155.7150
140+ $1.4352 $200.9280
185+ $1.3873 $256.6505
245+ $1.2438 $304.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess