The SDURF10H60CTR is a state-of-the-art silicon carbide (SiC) Schottky diode, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to offer superior performance in applications requiring high efficiency, fast switching, and reliability under high thermal and electrical stress.
Key Features
- No Reverse Recovery: The SiC material properties allow for zero reverse recovery, making it ideal for high-frequency applications.
- High Surge Current Capability: It is capable of withstanding high surge currents, ensuring durability and reliability in demanding situations.
- Low Forward Voltage Drop: The diode exhibits a low forward voltage drop, which contributes to reduced power losses and improved system efficiency.
- High-Temperature Operation: With an ability to operate at high temperatures, the SDURF10H60CTR maintains performance even under thermal stress, which is critical for industrial and automotive environments.
Applications
The SDURF10H60CTR is well-suited for a variety of applications across multiple industries. Key applications include:
- Power supplies
- Power converters
- Motor drives
- Electric vehicle (EV) charging stations
- Solar inverters
- Uninterruptible power supplies (UPS)
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Reverse Voltage (VRRM) |
600 V |
| Average Forward Current (IF(AV)) |
10 A |
| Max Operating Temperature |
175 °C |
With its robust design and exceptional electrical characteristics, the SDURF10H60CTR from STMicroelectronics represents a significant advancement in Schottky diode technology, providing designers with a reliable and efficient component for their high-performance power electronic systems.