The S80NF3LL is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet a broad range of applications, including power management, motor control, and high-efficiency power conversion.
Key Features
- Low On-Resistance: The S80NF3LL features very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses.
- High Switching Speed: With fast switching capabilities, this MOSFET is ideal for high-frequency applications, reducing switching losses and improving overall performance.
- High Current Capability: It is capable of handling high currents, making it suitable for power-intensive applications.
- Enhanced Thermal Performance: The S80NF3LL is designed with an optimal thermal footprint, ensuring reliable operation even under high temperature conditions.
Applications
The versatility of the S80NF3LL allows it to be used in a wide array of applications, including:
- Switching regulators and DC-DC converters
- Motor drivers for industrial and automotive sectors
- Power supplies for consumer electronics
- LED lighting solutions
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDSS) |
30V |
| Continuous Drain Current (ID) |
80A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to 175°C |
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The S80NF3LL is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the demands of various industries and applications.