The PML015BTR from STMicroelectronics is a state-of-the-art Power MOSFET designed to deliver excellent performance in a wide range of applications. This MOSFET is part of STMicroelectronics' STPOWER family, which is renowned for its high efficiency, reliability, and thermal performance. The PML015BTR is particularly well-suited for switching applications that require low on-resistance, high-speed switching, and minimal power loss.
Key Features:
- Low On-Resistance: The PML015BTR boasts an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
- High Current Capability: With its ability to handle a high continuous drain current (ID), this MOSFET is ideal for demanding power applications.
- Enhanced Power Density: Its compact PowerFLAT 5x6 package allows for a smaller footprint and enhanced power density, making it suitable for space-constrained designs.
- Robust Thermal Performance: The PML015BTR is engineered to maintain stability under high thermal conditions, ensuring reliable operation over a wide temperature range.
Applications:
The versatility of the PML015BTR makes it an ideal choice for a variety of applications, including:
- DC/DC converters
- Motor control systems
- Power management solutions
- LED lighting
- Automotive applications
Technical Specifications:
| Parameter |
Value |
| Drain-source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
100A |
| On-Resistance Max (RDS(on)) |
1.5mΩ |
| Package |
PowerFLAT 5x6 |
Overall, the PML015BTR from STMicroelectronics is a powerful and efficient solution for power switching and management tasks. Its robust design and advanced technology make it a reliable component for your high-performance electronic designs.