EN
  • EN
  • DE

PM6675STR

Part No PM6675STR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG DL BCK/LNR 33KHZ 24VFQFPN  /  PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) Down to 33kHz 24-VFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching Down to 33kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 0.6V ~ 3.3V, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VFQFPN (4x4)
Base Product Number PM6675
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PM6675STR-ND,-497-6895-2,-497-6895-1,497-6895-6,-497-6895-6,497-6895-2,497-6895-1
Standard Package 4,000
Win Source Part Number 1085535-PM6675STR
Ultra Librarian 3D Model Ultra Librarian PM6675STR CAD Model

Description

STMicroelectronics PM6675STR Step-Down Switching Regulator

The PM6675STR from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator designed to deliver robust power management capabilities. This advanced power solution is ideal for a wide range of applications, including computing, networking, and consumer electronics that require a compact, high-performance power supply.

Key Features:

  • High Efficiency: With an operational efficiency that can reach up to 95%, the PM6675STR ensures minimal power loss during the conversion process, making it suitable for energy-sensitive applications.
  • Adjustable Output Voltage: The device offers a user-configurable output voltage, providing flexibility to power a variety of components with different voltage requirements.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different supply voltages.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device against overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Compact Package: Housed in a space-saving QFN package, the PM6675STR is optimized for applications where board space is at a premium.

Applications:

The PM6675STR's versatility allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Set-top boxes and digital TVs
  • Networking equipment such as routers and switches
  • Office equipment like printers and scanners

Technical Specifications:

  • Output Voltage Range: Adjustable
  • Switching Frequency: Up to 1 MHz
  • Maximum Output Current: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package: QFN

For a detailed understanding of the PM6675STR's capabilities and to ensure proper implementation, designers and engineers are encouraged to consult the comprehensive datasheet and application notes available from STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess